TE Connectivity IC Sockets 2-2822979-3

Description
3647 Pos LGA Socket Gold Surface Mount
Request a Quote Datasheet
Description
3647 Pos LGA Socket Gold Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A124403-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A124403-ND
IC Sockets A124403-ND
3647 Pos LGA Socket Gold Surface Mount

3647 Pos LGA Socket Gold Surface Mount

Buy Now Datasheet
Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity - 44AC9419 - Newark, An Avnet Company
Chicago, IL, United States
Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity
44AC9419
Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity 44AC9419
LGA SOCKET, 3647POS, 0.856MM, SMT; No. of Contacts:3647Contact s; Connector Type:LGA Socket; Pitch Spacing:0.856mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LGA SOCKET, 3647POS, 0.856MM, SMT; No. of Contacts:3647Contacts; Connector Type:LGA Socket; Pitch Spacing:0.856mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - 2-2822979-3 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2-2822979-3
Sockets for ICs, Transistors 2-2822979-3
CONN SOCKET LGA 3647POS GOLD

CONN SOCKET LGA 3647POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A124403-ND 44AC9419 2-2822979-3
Product Name IC Sockets Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Connector Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 103671-4-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details