TE Connectivity Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 2-2822367-4

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel (TR) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Pitch: 0.016" (0.40mm) Mounting Type: Surface Mount Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.024" (0.61mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel (TR) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Pitch: 0.016" (0.40mm) Mounting Type: Surface Mount Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.024" (0.61mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel (TR) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Pitch: 0.016" (0.40mm) Mounting Type: Surface Mount Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.024" (0.61mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tape & Reel (TR)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Pitch: 0.016" (0.40mm)
Mounting Type: Surface Mount
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.024" (0.61mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-2-2822367-4
SMD Electronic Connector 308-2-2822367-4
CONN RCPT 24POS SMD GOLD Product overview: 2-2822367-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-2822367-4 can be used for catalog matching and distributor lookup.

CONN RCPT 24POS SMD GOLD Product overview: 2-2822367-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-2822367-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-2822367-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-2822367-4
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Supplier's Site
0.4 Stacking Conn Receptacle Assy Amp - Te Connectivity - 36AC1478 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Stacking Conn Receptacle Assy Amp - Te Connectivity
36AC1478
0.4 Stacking Conn Receptacle Assy Amp - Te Connectivity 36AC1478
0.4 STACKING CONN RECEPTACLE ASSY

0.4 STACKING CONN RECEPTACLE ASSY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-2-2822367-4 2-2822367-4 36AC1478
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.4 Stacking Conn Receptacle Assy Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details