Body Features Primary Product Color : Black
Configuration Features Number of Columns : 20 Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Fabrication : Stamped & Formed Contact Layout : Matrix Contact Mating Area Length : .9 MM [.035 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Protection Type : Closed Entry Housing Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .2 MM [.008 INCH ] Mating Tab Width : .45 MM [.018 INCH ] PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Connector Height : 6 MM [.236 INCH ] Connector Length : 22.3 MM [.878 INCH ] Connector Width : 7.1 MM [.28 INCH ] Row-to-Row Spacing : 2.66 MM [.105 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : PA 9T Mating Entry Location : Top Right Angle Bending Side : Front
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Connector Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 6000 Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC [85 DEGF ] Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Columns : 20
- Number of Positions : 40
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : .8
- Contact Fabrication : Stamped & Formed
- Contact Layout : Matrix
- Contact Mating Area Length : .9 MM [.035 INCH ]
- Contact Mating Area Plating Material : Gold Flash
- Contact Protection Type : Closed Entry Housing
- Contact Shape & Form : Rectangular
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .2 MM [.008 INCH ]
- Mating Tab Width : .45 MM [.018 INCH ]
- PCB Contact Termination Area Plating Material : Gold Flash
- PCB Contact Termination Area Plating Material Finish : Bright
Dimensions
- Connector Height : 6 MM [.236 INCH ]
- Connector Length : 22.3 MM [.878 INCH ]
- Connector Width : 7.1 MM [.28 INCH ]
- Row-to-Row Spacing : 2.66 MM [.105 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Dielectric Withstanding Voltage (Max) (VACRMS) : 250
- Insulation Resistance (Min) (MEGOHM) : 100
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
- Termination Resistance (MOHM) : 20
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : PA 9T
- Mating Entry Location : Top
- Right Angle Bending Side : Front
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Guide Slot
- Mating Retention : With
- Mating Retention Type : Connector Lock
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power & Signal
- Solder Process : Reflow Solder Capable
- Solder Process Feature : Solder Dipped
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 6000
- Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature (Max) : 85 DEGC [85 DEGF ]
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]