TE Connectivity RJ45 Connectors 2-2497277-2

Description
Body Features Connector Profile : Standard Grounding Tab Plating Material : Nickel Insulator Material : Glass-Filled Polyamide Nylon Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) PCB Ground Tab Location : 11.43 MM , 15.49 MM , -4.57 MM , 25.78 MM  [-.18 INCH , 1.015 INCH , .45 INCH , .61 INCH ] PCB Retention Feature Material : Nylon Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 96 Number of PCB Ground Tabs : 6 Number of Panel Ground Tabs : 16 Number of Positions : 192 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .72 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 25.58 MM  [1.007 INCH ] PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 6T Mating Entry Location : Side Industry Standards Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention Type : Locating Post Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box & Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 5 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.65 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Grounding Tab Plating Material : Nickel Insulator Material : Glass-Filled Polyamide Nylon Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) PCB Ground Tab Location : 11.43 MM , 15.49 MM , -4.57 MM , 25.78 MM  [-.18 INCH , 1.015 INCH , .45 INCH , .61 INCH ] PCB Retention Feature Material : Nylon Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 96 Number of PCB Ground Tabs : 6 Number of Panel Ground Tabs : 16 Number of Positions : 192 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .72 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 25.58 MM  [1.007 INCH ] PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 6T Mating Entry Location : Side Industry Standards Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention Type : Locating Post Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box & Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 5 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.65 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2-2497277-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2-2497277-2
RJ45 Connectors 2-2497277-2
Body Features Connector Profile : Standard Grounding Tab Plating Material : Nickel Insulator Material : Glass-Filled Polyamide Nylon Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) PCB Ground Tab Location : 11.43 MM , 15.49 MM , -4.57 MM , 25.78 MM  [-.18 INCH , 1.015 INCH , .45 INCH , .61 INCH ] PCB Retention Feature Material : Nylon Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 96 Number of PCB Ground Tabs : 6 Number of Panel Ground Tabs : 16 Number of Positions : 192 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .72 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 25.58 MM  [1.007 INCH ] PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 6T Mating Entry Location : Side Industry Standards Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention Type : Locating Post Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box & Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 5 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.65 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Grounding Tab Plating Material : Nickel
  • Insulator Material : Glass-Filled Polyamide Nylon
  • Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom)
  • PCB Ground Tab Location : 11.43 MM , 15.49 MM , -4.57 MM , 25.78 MM  [-.18 INCH , 1.015 INCH , .45 INCH , .61 INCH ]
  • PCB Retention Feature Material : Nylon
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 96
  • Number of PCB Ground Tabs : 6
  • Number of Panel Ground Tabs : 16
  • Number of Positions : 192
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 2 x 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .72
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 25.58 MM  [1.007 INCH ]
  • PCB Thickness (Recommended) : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6T
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 6
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • PCB Mount Retention Type : Locating Post
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : Lightpipe
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Ground Feature Type : Ground Return Shielding
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 5

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.65 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 17-2-2497277-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
17-2-2497277-2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 17-2-2497277-2-ND
RJ45W/MG2X6 5GPOE 60W LTPIP PLTT

RJ45W/MG2X6 5GPOE 60W LTPIP PLTT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2-2497277-2 17-2-2497277-2-ND
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45
Unlock Full Specs
to access all available technical data