TE Connectivity Push Button Switches 2-2483581-3

Description
Body Features Actuator Force : 918 G  [32.38 - 54 OZ ] Actuator Material : PA 46 Actuator Orientation : Top Actuator Profile : Extended Case Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC Snap Action : With Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Box Product Type Features Actuator Style : Roller, Offset Actuator Actuator Type : Offset Roller Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Force : 918 G  [32.38 - 54 OZ ] Actuator Material : PA 46 Actuator Orientation : Top Actuator Profile : Extended Case Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC Snap Action : With Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Box Product Type Features Actuator Style : Roller, Offset Actuator Actuator Type : Offset Roller Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2-2483581-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2-2483581-3
Push Button Switches 2-2483581-3
Body Features Actuator Force : 918 G  [32.38 - 54 OZ ] Actuator Material : PA 46 Actuator Orientation : Top Actuator Profile : Extended Case Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC Snap Action : With Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Box Product Type Features Actuator Style : Roller, Offset Actuator Actuator Type : Offset Roller Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Actuator Force : 918 G  [32.38 - 54 OZ ]
  • Actuator Material : PA 46
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Zinc Alloy

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : 1 NO & 1 NC
  • Snap Action : With

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 4
  • Operating Voltage Range (VAC) : 230
  • Operating Voltage Range (VDC) : 24

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Actuator Style : Roller, Offset Actuator
  • Actuator Type : Offset Roller
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
  • Switch Connection Type : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2-2483581-3
Product Name Push Button Switches
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213764-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton Switches - 1825040-7 - 760690-1825040-7 - Win Source Electronics
Specs
Max Current Rating 6 to 4 amps
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals
View Details