Body Features Actuator Force (G) : 20 Actuator Material : PA 46 Actuator Orientation : Top, Side Actuator Profile : Extended Case Material : Zinc Alloy
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC Snap Action : With
Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver
Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24
Industry Standards IP Rating : IP67
Mechanical Attachment Switch Attachment Method : Screw-On
Packaging Features Packaging Method : Box
Product Type Features Actuator Style : Rod, Adjustable Actuator Actuator Type : Rod Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Actuator Force (G) : 20
- Actuator Material : PA 46
- Actuator Orientation : Top, Side
- Actuator Profile : Extended
- Case Material : Zinc Alloy
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : 1 NO & 1 NC
- Snap Action : With
Contact Features
- Contact Base Material : Silver Alloy
- Switch Contact Plating Material : Silver
Electrical Characteristics
- Contact Current Rating (AMP) : 4
- Operating Voltage Range (VAC) : 230
- Operating Voltage Range (VDC) : 24
Industry Standards
Mechanical Attachment
- Switch Attachment Method : Screw-On
Packaging Features
Product Type Features
- Actuator Style : Rod, Adjustable Actuator
- Actuator Type : Rod
- Illuminated : Without
- Push Button Switch Product Type : Limit Switch
- Switch Connection Type : Screw Terminal
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]