TE Connectivity DC Filters 2-2443555-2

Description
Electrical Characteristics Current Rating (AMP) : 1600 Operating Voltage (VDC) : 1500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 1600 Operating Voltage (VDC) : 1500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2-2443555-2 - TE Connectivity
Berwyn, PA, United States
DC Filters
2-2443555-2
DC Filters 2-2443555-2
Electrical Characteristics Current Rating (AMP) : 1600 Operating Voltage (VDC) : 1500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Electrical Characteristics


  • Current Rating (AMP) : 1600
  • Operating Voltage (VDC) : 1500

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now Datasheet
Power Line Filter Modules - 174-2-2443555-2-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-2-2443555-2-ND
Power Line Filter Modules 174-2-2443555-2-ND
LINE FILTER 1500VDC 1.6KA CHASS

LINE FILTER 1500VDC 1.6KA CHASS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-2443555-2 174-2-2443555-2-ND
Product Name DC Filters Power Line Filter Modules
Filter Type DC DC
Standards and Certifications RoHS
Rated Current 1600 amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871212 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1969-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
IEC Filters - 2660150 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details