TE Connectivity DC Filters 2-2443554-0

Description
Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2-2443554-0 - TE Connectivity
Berwyn, PA, United States
DC Filters
2-2443554-0
DC Filters 2-2443554-0
Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Electrical Characteristics


  • Current Rating (AMP) : 1000
  • Operating Voltage (VDC) : 1000

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now Datasheet
Power Line Filter Modules - 174-2-2443554-0-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-2-2443554-0-ND
Power Line Filter Modules 174-2-2443554-0-ND
LINE FLTR 1000VDC 1KA CHASS MNT

LINE FLTR 1000VDC 1KA CHASS MNT

Buy Now Datasheet
Power Line Filters - 2748256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2748256
Power Line Filters 2748256
EMI Power Line Filters 1000 EVX B D

EMI Power Line Filters 1000 EVX B D

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-2443554-0 174-2-2443554-0-ND 2748256
Product Name DC Filters Power Line Filter Modules Power Line Filters
Filter Type DC DC
Standards and Certifications RoHS RoHS
Rated Current 1000 amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125KESS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-1609965-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details
Power Line Filter Modules - 174-100AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
DC Filters - 1-1609091-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers