Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
TE CONNECTIVITY
2-2432409-0 -- POWER LINE FILTERS
TE Connectivity
Power Line Filters
2-2432409-0
Description
TE Connectivity 2-2432409-0
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE Connectivity 2-2432409-0
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2871256
Power Line Filters
2871256
TE Connectivity 2-2432409-0
TE Connectivity 2-2432409-0
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2871257
Power Line Filters
2871257
TE Connectivity 2-2432409-0
TE Connectivity 2-2432409-0
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
EMI Filters and RFI Filters
Product Number
2871256
Product Name
Power Line Filters
Filter Type
Three Phase
Unlock Full Specs
to access all available technical data
Similar Products
TDK-Lambda Americas Inc.
Power Line EMC Filters
iDQ48010A480V-002-R
Specs
Package / Mounting
PCB
Rated Voltage
75 volts
Rated Current
10 amps
View Details
SCHURTER Inc
Common Mode Choke, 7.2Mh, 12A, 1-Phase; Dc Current Rating Schurter
3-127-621
Specs
Standards and Certifications
RoHS
Rated Current
12 amps
View Details
Nexperia B.V.
EMI/RFI Filters (LC, RC Networks)
IP4264CZ8-20-TTL,1
Specs
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
TDK-Lambda Europe GmbH
20A, 40Vdc Demanding Environment EMC Filters
FQB020ADC
Specs
Rated Voltage
-40 to 40 volts
Rated Current
20 amps
View Details