TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-2426397-2

Description
Body Features Primary Product Color : Violet Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 100 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Violet Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 100 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-2426397-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-2426397-2
Rectangular Wire & Cable Connectors & Housings 2-2426397-2
Body Features Primary Product Color : Violet Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 100 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Violet

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.8

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 100
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2-2426397-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2-2426397-2-ND
Rectangular Connector Housings 17-2-2426397-2-ND
SGI 1.5 PLUG HSG, 4P, KEY C, VIO

SGI 1.5 PLUG HSG, 4P, KEY C, VIO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2426397-2 17-2-2426397-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A121637-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 103309-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details