TE Connectivity Push Button Switches 2-2416049-2

Description
Body Features Actuator Color : Red Actuator Force : 4079 G  [144 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M22 x 1 Case Material : Polyamide Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Maintained, 1 Pole, NO Panel Cutout Size : 22.3 MM  [0.88 INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Dimensions Actuator Length : 33 MM  [1.3 INCH ] Bushing Diameter : 22 MM  [.87 INCH ] Bushing Length : 45.6 MM  [1.8 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 120 Industry Standards IP Rating : IP65 Mechanical Attachment Switch Attachment Method : Screw-On Operation/Applicatio n Actuator Total Travel : 8 MM  [.3 INCH ] Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Screw Terminal
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 4079 G  [144 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M22 x 1 Case Material : Polyamide Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Maintained, 1 Pole, NO Panel Cutout Size : 22.3 MM  [0.88 INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Dimensions Actuator Length : 33 MM  [1.3 INCH ] Bushing Diameter : 22 MM  [.87 INCH ] Bushing Length : 45.6 MM  [1.8 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 120 Industry Standards IP Rating : IP65 Mechanical Attachment Switch Attachment Method : Screw-On Operation/Applicatio n Actuator Total Travel : 8 MM  [.3 INCH ] Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Screw Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2-2416049-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2-2416049-2
Push Button Switches 2-2416049-2
Body Features Actuator Color : Red Actuator Force : 4079 G  [144 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M22 x 1 Case Material : Polyamide Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Maintained, 1 Pole, NO Panel Cutout Size : 22.3 MM  [0.88 INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Dimensions Actuator Length : 33 MM  [1.3 INCH ] Bushing Diameter : 22 MM  [.87 INCH ] Bushing Length : 45.6 MM  [1.8 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 120 Industry Standards IP Rating : IP65 Mechanical Attachment Switch Attachment Method : Screw-On Operation/Applicatio n Actuator Total Travel : 8 MM  [.3 INCH ] Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Screw Terminal

Body Features


  • Actuator Color : Red
  • Actuator Force : 4079 G  [144 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M22 x 1
  • Case Material : Polyamide
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Maintained, 1 Pole, NO
  • Panel Cutout Size : 22.3 MM  [0.88 INCH ]
  • Snap Action : With
  • Switch Feedback Type : Tactile & Auditory

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Actuator Length : 33 MM  [1.3 INCH ]
  • Bushing Diameter : 22 MM  [.87 INCH ]
  • Bushing Length : 45.6 MM  [1.8 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 120

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Operation/Application


  • Actuator Total Travel : 8 MM  [.3 INCH ]

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Top Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Emergency Stop Switch
  • Switch Connection Type : Screw Terminal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2-2416049-2
Product Name Push Button Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Min. Actuating Force 9.0 lbs (4.08 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213767-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2483581-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Push Button Switches - 1-2329388-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details