TE Connectivity Data Connectivity Headers 2-2404815-9

Description
Body Features Body Material : PA GF Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 20.7 MM  [.817 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP67, IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 20.7 MM  [.817 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP67, IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2-2404815-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2-2404815-9
Data Connectivity Headers 2-2404815-9
Body Features Body Material : PA GF Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 20.7 MM  [.817 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP67, IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 20.7 MM  [.817 INCH ]
  • Product Length : 27 MM  [1.06 INCH ]
  • Product Width : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 12
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Water Blue

Industry Standards


  • Compatible With Agency/Standards Products : LV214
  • IP Rating : IP67, IPX9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : PA GF

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2404815-9
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
4 suppliers
Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers