TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-2400681-5

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Dimensions Product Height : 8.89 MM  [.35 INCH ] Product Length : 35.8 MM  [1.41 INCH ] Product Width : 7.44 MM  [.293 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Dimensions Product Height : 8.89 MM  [.35 INCH ] Product Length : 35.8 MM  [1.41 INCH ] Product Width : 7.44 MM  [.293 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-2400681-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-2400681-5
Connector Hardware, Mounts, Locks & Retainers 2-2400681-5
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Dimensions Product Height : 8.89 MM  [.35 INCH ] Product Length : 35.8 MM  [1.41 INCH ] Product Width : 7.44 MM  [.293 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 5

Dimensions


  • Product Height : 8.89 MM  [.35 INCH ]
  • Product Length : 35.8 MM  [1.41 INCH ]
  • Product Width : 7.44 MM  [.293 INCH ]

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2200

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2-2400681-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2-2400681-5-ND
Rectangular Connector Accessories 17-2-2400681-5-ND
5P PLUG TPA, UMNL

5P PLUG TPA, UMNL

Buy Now Datasheet
PCB Connector Accessories - 180173 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
180173
PCB Connector Accessories 180173
Connector 5P PLUG TPA, UMNL

Connector 5P PLUG TPA, UMNL

Supplier's Site
Connectors Crimp Housings, Accessories - 2-2400681-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
2-2400681-5
Connectors Crimp Housings, Accessories 2-2400681-5
4P PLUG HSG TPA, UMNL

4P PLUG HSG TPA, UMNL

Buy Now

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2400681-5 17-2-2400681-5-ND 180173 2-2400681-5
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories PCB Connector Accessories Connectors Crimp Housings, Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products