TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-2400680-4

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 4 Dimensions Product Height : 9.22 MM  [.362 INCH ] Product Length : 29.4 MM  [1.16 INCH ] Product Width : 16.3 MM  [.641 INCH ] Wire Size (AWG) : 30 - 18 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Compatible With Connector Style : Cap Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 4 Dimensions Product Height : 9.22 MM  [.362 INCH ] Product Length : 29.4 MM  [1.16 INCH ] Product Width : 16.3 MM  [.641 INCH ] Wire Size (AWG) : 30 - 18 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Compatible With Connector Style : Cap Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-2400680-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-2400680-4
Connector Hardware, Mounts, Locks & Retainers 2-2400680-4
Body Features Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 4 Dimensions Product Height : 9.22 MM  [.362 INCH ] Product Length : 29.4 MM  [1.16 INCH ] Product Width : 16.3 MM  [.641 INCH ] Wire Size (AWG) : 30 - 18 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Compatible With Connector Style : Cap Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66/6

Configuration Features


  • Number of Positions : 4

Dimensions


  • Product Height : 9.22 MM  [.362 INCH ]
  • Product Length : 29.4 MM  [1.16 INCH ]
  • Product Width : 16.3 MM  [.641 INCH ]
  • Wire Size (AWG) : 30 - 18

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3200

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Compatible With Connector Style : Cap
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
PCB Connector Accessories - 180177 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
180177
PCB Connector Accessories 180177
Connector 4P CAP TPA, UMNL

Connector 4P CAP TPA, UMNL

Supplier's Site
Connectors Crimp Housings, Accessories - 2-2400680-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
2-2400680-4
Connectors Crimp Housings, Accessories 2-2400680-4
4P CAP HSG TPA, UMNL

4P CAP HSG TPA, UMNL

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - 17-2-2400680-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2-2400680-4-ND
Rectangular Connector Accessories 17-2-2400680-4-ND
4P CAP TPA, UMNL

4P CAP TPA, UMNL

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2400680-4 180177 2-2400680-4 2-2400680-4 17-2-2400680-4-ND
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Connectors Crimp Housings, Accessories Rectangular Connector Accessories
Contact Size (AWG) 18 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - A111679-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers