TE Connectivity Automotive Headers 2-2399607-1

Description
Body Features Connector & Keying Code : A/B Primary Product Color : Black, Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 14 MM  [.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 1000 Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 47 MM  [1.85 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Bus Bar-to-Wire Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A/B Primary Product Color : Black, Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 14 MM  [.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 1000 Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 47 MM  [1.85 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Bus Bar-to-Wire Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-2399607-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-2399607-1
Automotive Headers 2-2399607-1
Body Features Connector & Keying Code : A/B Primary Product Color : Black, Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 14 MM  [.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 1000 Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 47 MM  [1.85 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Bus Bar-to-Wire Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A/B
  • Primary Product Color : Black, Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 14 MM  [.55 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 1000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Housing Features


  • Centerline (Pitch) : 47 MM  [1.85 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Bus Bar-to-Wire
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Specialized Connectors - 1734-2-2399607-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
1734-2-2399607-1-ND
Specialized Connectors 1734-2-2399607-1-ND
2POS,HVP1400,ASSY,18 0DEG,COD A/B

2POS,HVP1400,ASSY,180DEG,COD A/B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2399607-1 1734-2-2399607-1-ND
Product Name Automotive Headers Specialized Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2399607-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
4 suppliers
Automotive Headers - 1-2394062-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers