TE ConnectivityData Connectivity Headers2-2390045-2
Description
Body Features Connector & Keying Code : B
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : White
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : B
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : White
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features Connector & Keying Code : B
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : White
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features
Connector & Keying Code : B
Configuration Features
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 2
Contact Mating Area Plating Material : Gold (Au)
Mating Pin Diameter : .5 MM [.02 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Housing Color : White
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board