TE Connectivity Terminal Block, Header, 26Pos, Th; Gender Buchanan Te Connectivity 2-2385015-6

Description
TERMINAL BLOCK, HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 26Pos, Th; Gender Buchanan Te Connectivity - 47AK0051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 26Pos, Th; Gender Buchanan Te Connectivity
47AK0051
Terminal Block, Header, 26Pos, Th; Gender Buchanan Te Connectivity 47AK0051
TERMINAL BLOCK, HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0051
Product Name Terminal Block, Header, 26Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

For .084 -.102
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-103-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details