TERMINAL BLOCK, R/A HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 47AK0037 |
| Product Name | Terminal Block, R/a Header, 20Pos, Th; Gender Buchanan Te Connectivity |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |