TE Connectivity Conn, Housing, Rcpt, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity 2-2382278-1

Description
CONN, HOUSING, RCPT, 2POS, 60V, PBT+GF30; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:60V; Current Rating:10A RoHS Compliant: Yes
Description
CONN, HOUSING, RCPT, 2POS, 60V, PBT+GF30; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:60V; Current Rating:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity - 50AK8273 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity
50AK8273
Conn, Housing, Rcpt, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity 50AK8273
CONN, HOUSING, RCPT, 2POS, 60V, PBT+GF30; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:60V; Current Rating:10A RoHS Compliant: Yes

CONN, HOUSING, RCPT, 2POS, 60V, PBT+GF30; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:60V; Current Rating:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AK8273
Product Name Conn, Housing, Rcpt, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details