TE Connectivity Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity 2-2378158-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity - 53AJ6368 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity
53AJ6368
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity 53AJ6368
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6368
Product Name Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details