TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-2375951-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.7 MM  [.106 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.7 MM  [.106 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-2375951-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-2375951-9
Rectangular Wire & Cable Connectors & Housings 2-2375951-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.7 MM  [.106 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5

Dimensions


  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.7 MM  [.106 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2-2375951-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2-2375951-9-ND
Rectangular Connector Housings 17-2-2375951-9-ND
DYNAMIC D1000 SLIM TAB HSG 9P Y

DYNAMIC D1000 SLIM TAB HSG 9P Y

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2375951-9 17-2-2375951-9-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589455-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
Contacts - 102107-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers