Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : A
Configuration Features Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions Connector Height : 15.94 MM [.628 INCH ] Product Length : 47.4 MM [1.866 INCH ] Product Width : 15.5 MM [.61 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60
Housing Features Housing Color : Water Blue
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 IP Rating : IP67
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes
Other Dielectric Material : PBT
Packaging Features Packaging Method : Bulk Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle (DEG) : 180
- Cable Exit Type : Straight to Straight
- Connector & Keying Code : A
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Mating Pin Diameter : .4 MM [.016 INCH ]
- Outer Contact Plating Material : Tin (Sn)
- RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions
- Connector Height : 15.94 MM [.628 INCH ]
- Product Length : 47.4 MM [1.866 INCH ]
- Product Width : 15.5 MM [.61 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VDC) : 60
Housing Features
- Housing Color : Water Blue
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-2
- IP Rating : IP67
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 6
- Shielded : Yes
Other
- Dielectric Material : PBT
Packaging Features
- Packaging Method : Bulk
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Wire-to-Wire, Cable-to-Cable
- Mixed & Hybrid Connector : No
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]