TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-2371404-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-2371404-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-2371404-5
Rectangular Wire & Cable Connectors & Housings 2-2371404-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2-2371404-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2-2371404-5-ND
Rectangular Connector Housings 17-2-2371404-5-ND
SGI 1.25 PLUG HSG, 5P, KEY B, BL

SGI 1.25 PLUG HSG, 5P, KEY B, BL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2371404-5 17-2-2371404-5-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers