TE Connectivity Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity 2-2366515-4

Description
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity - 53AJ9504 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity
53AJ9504
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity 53AJ9504
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ9504
Product Name Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details