Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: NTS
Package: Box
Product Status: Active
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 48
Mounting Type: Panel Mount
Contact Termination: Crimp
Fastening Type: Locking Ramp
Conn Housing RCP 48 POS Crimp ST Cable Mount Gray Product overview: 2-2366509-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-2366509-2 can be used for catalog matching and distributor lookup.
TE Connectivity 2-2366509-2
TE Connectivity 2-2366509-2
48 Rectangular Connectors - Housings Receptacle Gray
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-2-2366509-2 | 2729106 | 17-2-2366509-2-ND | |
| Product Name | Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings | Electronic Connector | Automotive Connectors | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |