TE Connectivity Automotive Housing, Tab, 48Pos, 24V, 13A; Product Range Amp Te Connectivity 2-2366509-2

Description
AUTOMOTIVE HOUSING, TAB, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, TAB, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Tab, 48Pos, 24V, 13A; Product Range Amp Te Connectivity - 32AK5240 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Tab, 48Pos, 24V, 13A; Product Range Amp Te Connectivity
32AK5240
Automotive Housing, Tab, 48Pos, 24V, 13A; Product Range Amp Te Connectivity 32AK5240
AUTOMOTIVE HOUSING, TAB, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, TAB, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Positions; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK5240
Product Name Automotive Housing, Tab, 48Pos, 24V, 13A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details