TE Connectivity PCB Headers & Receptacles 2-2360538-3

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .3 MM  [.012 INCH ] Dimensions Profile Height from PCB : 5 MM  [.196 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Alignment Type : Solder Peg PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .3 MM  [.012 INCH ] Dimensions Profile Height from PCB : 5 MM  [.196 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Alignment Type : Solder Peg PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-2360538-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-2360538-3
PCB Headers & Receptacles 2-2360538-3
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .3 MM  [.012 INCH ] Dimensions Profile Height from PCB : 5 MM  [.196 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Alignment Type : Solder Peg PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .3 MM  [.012 INCH ]

Dimensions


  • Profile Height from PCB : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Side

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Alignment : Without
  • PCB Mount Alignment Type : Solder Peg
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-2360538-3
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 50 volts
Current Rating 1 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102055-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102387-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details