2-2360443-4 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2-2360443-4
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT
Configuration Features Number of Positions : 2
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 5000
Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT
Configuration Features Number of Positions : 2
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 5000
Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT
Configuration Features Number of Positions : 2
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 5000
Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Glass-Filled PBT
Configuration Features
Number of Positions : 2
Industry Standards
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 5000
Product Type Features
Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
Hardware Accessory Function : Position Assurance
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]