TE Connectivity Infotainment & Multimedia Cable Assemblies 2-2360000-3

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5.06 M  [16.6 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5.06 M  [16.6 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2-2360000-3 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2-2360000-3
Infotainment & Multimedia Cable Assemblies 2-2360000-3
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5.06 M  [16.6 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 5.06 M  [16.6 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2360000-3
Product Name Infotainment & Multimedia Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers