TE Connectivity Rectangular Connector Locking 2-2350655-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Halogen Free : Yes Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Halogen Free : Yes Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Locking - 2-2350655-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Locking
2-2350655-2
Rectangular Connector Locking 2-2350655-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Halogen Free : Yes Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Halogen Free : Yes

Product Type Features


  • Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance)

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Housings, Accessories - 2-2350655-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
2-2350655-2
Connectors Crimp Housings, Accessories 2-2350655-2
2P TPA, .060-.130 OD INSL,UMNL

2P TPA, .060-.130 OD INSL,UMNL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2350655-2 2-2350655-2 2-2350655-2
Product Name Rectangular Connector Locking Connectors Crimp Housings, Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers