TE ConnectivityData Connectivity Headers2-2349467-1
Description
Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical
Contact Features Mating Pin Diameter : 8 MM [.314 INCH ]
Housing Features Centerline (Pitch) : 23 MM [.905 INCH ]
Operation/Applicatio
n Shielded : Yes
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical
Contact Features Mating Pin Diameter : 8 MM [.314 INCH ]
Housing Features Centerline (Pitch) : 23 MM [.905 INCH ]
Operation/Applicatio
n Shielded : Yes
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical
Contact Features Mating Pin Diameter : 8 MM [.314 INCH ]
Housing Features Centerline (Pitch) : 23 MM [.905 INCH ]
Operation/Applicatio
n Shielded : Yes
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Connector & Keying Code : A
Configuration Features
Number of Positions : 2
PCB Mount Orientation : Vertical
Contact Features
Mating Pin Diameter : 8 MM [.314 INCH ]
Housing Features
Centerline (Pitch) : 23 MM [.905 INCH ]
Operation/Application
Shielded : Yes
Product Type Features
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]