TE Connectivity LGA Sockets 2-2347090-1

Description
Body Features Frame Style : Square Configuration Features Grid Spacing (MM) : .81389 x .9398 Number of Positions : 4677 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] IC Socket Type : LGA 4677 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Frame Style : Square Configuration Features Grid Spacing (MM) : .81389 x .9398 Number of Positions : 4677 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] IC Socket Type : LGA 4677 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LGA Sockets - 2-2347090-1 - TE Connectivity
Berwyn, PA, United States
LGA Sockets
2-2347090-1
LGA Sockets 2-2347090-1
Body Features Frame Style : Square Configuration Features Grid Spacing (MM) : .81389 x .9398 Number of Positions : 4677 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] IC Socket Type : LGA 4677 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Frame Style : Square

Configuration Features


  • Grid Spacing (MM) : .81389 x .9398
  • Number of Positions : 4677

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • IC Socket Type : LGA 4677

Housing Features


  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Tray Color : Black

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component

Termination Features


  • Termination Method to PCB : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-2347090-1
Product Name LGA Sockets
Product Type IC Socket
Socket Type LGA
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103325-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102153-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details