TE Connectivity Solid State Relays 2-2345984-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid state relay consisting of three individual single-phase relays in a single housing with a common AC or DC input for synchronous operation. It is panel mountable, has a plastic UL 94V-0 case, and offers load current ratings from 10 to 75 A rms at 48-480 V ac. Output types include SCR for medium to high loads and TRIAC for low loads, with zero or random voltage turn-on options. The relay features 4000 V rms optical isolation, an LED indicator, MOV-based transient protection, and an IP20-rated safety cover. Operating temperature range is −30°C to +80°C, with storage from −30°C to +100°C. Weight ranges from 461 to 521 g depending on the model.

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid state relay consisting of three individual single-phase relays in a single housing with a common AC or DC input for synchronous operation. It is panel mountable, has a plastic UL 94V-0 case, and offers load current ratings from 10 to 75 A rms at 48-480 V ac. Output types include SCR for medium to high loads and TRIAC for low loads, with zero or random voltage turn-on options. The relay features 4000 V rms optical isolation, an LED indicator, MOV-based transient protection, and an IP20-rated safety cover. Operating temperature range is −30°C to +80°C, with storage from −30°C to +100°C. Weight ranges from 461 to 521 g depending on the model.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2-2345984-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2-2345984-1
Solid State Relays 2-2345984-1
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 481 G  [16.9 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Random

Product Type Features


  • Solid State Relay Type : 3-Phase Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 38AK9194 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
38AK9194
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 38AK9194
SOLID STATE RELAY, 40A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 40A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays
Product Number 2-2345984-1 38AK9194
Product Name Solid State Relays Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data