TE Connectivity High Speed Pluggable IO Connectors & Cages 2-2343986-2

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height (INCH) : .218 Heat Sink Height Class : SAN Heat Sink Style : Fin Configuration Features Number of Ports : 5 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 5 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height (INCH) : .218 Heat Sink Height Class : SAN Heat Sink Style : Fin Configuration Features Number of Ports : 5 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 5 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2-2343986-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2-2343986-2
High Speed Pluggable IO Connectors & Cages 2-2343986-2
Body Features Heat Sink Finish : Anodized Heat Sink Height (INCH) : .218 Heat Sink Height Class : SAN Heat Sink Style : Fin Configuration Features Number of Ports : 5 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 5 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height (INCH) : .218
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Fin

Configuration Features


  • Number of Ports : 5
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 5

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 400

Housing Features


  • Cage Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2343986-2
Product Name High Speed Pluggable IO Connectors & Cages
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Specs
Connector Type Military Connector
View Details