TE Connectivity Lighting Connectors 2-2343404-1

Description
MODULE, 80MM LUMAWISE ENDURANCE S,KEYED
Request a Quote Datasheet
Description
MODULE, 80MM LUMAWISE ENDURANCE S,KEYED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2-2343404-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2-2343404-1
Lighting Connectors 2-2343404-1
MODULE, 80MM LUMAWISE ENDURANCE S,KEYED

MODULE, 80MM LUMAWISE ENDURANCE S,KEYED

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2-2343404-1
Lighting Connectors 2-2343404-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - 17-2-2343404-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2-2343404-1-ND
Solid State Lighting Connector Assemblies 17-2-2343404-1-ND
MODULE, 80MM LUMAWISE ENDURANCE

MODULE, 80MM LUMAWISE ENDURANCE

Buy Now Datasheet
Led Light Conn Base, 80Mm, 4Pos, Pcb; Product Range Te Connectivity - 52AH2713 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Conn Base, 80Mm, 4Pos, Pcb; Product Range Te Connectivity
52AH2713
Led Light Conn Base, 80Mm, 4Pos, Pcb; Product Range Te Connectivity 52AH2713
LED LIGHT CONN BASE, 80MM, 4POS, PCB; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:-; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED LIGHT CONN BASE, 80MM, 4POS, PCB; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:-; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2343404-1 17-2-2343404-1-ND 52AH2713
Product Name Lighting Connectors Solid State Lighting Connector Assemblies Led Light Conn Base, 80Mm, 4Pos, Pcb; Product Range Te Connectivity
Mounting Panel Mount PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details