TE Connectivity Data Connectivity Housings 2-2343139-2

Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : B Configuration Features Number of Positions : 4 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height (MM) : 15 Product Length (MM) : 19.6 Product Width (MM) : 11.3 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1600 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : B Configuration Features Number of Positions : 4 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height (MM) : 15 Product Length (MM) : 19.6 Product Width (MM) : 11.3 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1600 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2343139-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2343139-2
Data Connectivity Housings 2-2343139-2
Body Features Cable Exit Angle : 90° Connector & Keying Code : B Configuration Features Number of Positions : 4 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height (MM) : 15 Product Length (MM) : 19.6 Product Width (MM) : 11.3 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1600 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 90°
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Connector Height (MM) : 15
  • Product Length (MM) : 19.6
  • Product Width (MM) : 11.3

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1600

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2343139-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589455-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
3 suppliers