Body Features Cable Exit Angle : 90° Connector & Keying Code : A
Configuration Features Number of Positions : 4
Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM [.016 INCH ]
Dimensions Connector Height (MM) : 15 Product Length (MM) : 19.6 Product Width (MM) : 11.3
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : No
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1600
Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Device Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Cable Exit Angle : 90°
- Connector & Keying Code : A
Configuration Features
Contact Features
- Contact Type : Socket
- Mating Pin Diameter : .4 MM [.016 INCH ]
Dimensions
- Connector Height (MM) : 15
- Product Length (MM) : 19.6
- Product Width (MM) : 11.3
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : High Speed Data
- Shielded : No
Packaging Features
- Packaging Method : Bag & Box
- Packaging Quantity : 1600
Product Type Features
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Wire-to-Device
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]