TE Connectivity Headers & Wire Housings 2-2342084-5

Description
25POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
25POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-2342084-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342084-5
Headers & Wire Housings 2-2342084-5
25POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

25POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342084-5
Headers & Wire Housings 2-2342084-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 25Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity - 39AH4718 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 25Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
39AH4718
Terminal Block, Hdr, 25Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity 39AH4718
TERMINAL BLOCK, HDR, 25POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:25Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 25POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:25Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-2342084-5
Pluggable Terminal Blocks 2-2342084-5
Pluggable Terminal Blocks 25POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 25POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-2342084-5 2-2342084-5 39AH4718 2-2342084-5
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 25Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9486 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details