TE Connectivity Headers & Wire Housings 2-2342084-2

Description
22POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
22POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-2342084-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342084-2
Headers & Wire Housings 2-2342084-2
22POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

22POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342084-2
Headers & Wire Housings 2-2342084-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-2342084-2
Pluggable Terminal Blocks 2-2342084-2
Pluggable Terminal Blocks 22POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 22POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, 22Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity - 39AH4715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 22Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
39AH4715
Terminal Block, Hdr, 22Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity 39AH4715
TERMINAL BLOCK, HDR, 22POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:22Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 22POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:22Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-2342084-2 2-2342084-2 2-2342084-2 39AH4715
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 22Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 102699-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details