TE Connectivity Headers & Wire Housings 2-2342083-1

Description
21POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
21POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-2342083-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342083-1
Headers & Wire Housings 2-2342083-1
21POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

21POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342083-1
Headers & Wire Housings 2-2342083-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 21Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 21Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4708
Terminal Block, Hdr, R/a, 21Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4708
TERMINAL BLOCK, HDR, R/A, 21POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:21Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 21POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:21Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-2342083-1
Pluggable Terminal Blocks 2-2342083-1
Pluggable Terminal Blocks 21POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 21POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-2342083-1 2-2342083-1 39AH4708 2-2342083-1
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 21Pos, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - 102536-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details