24POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
TERMINAL BLOCK, HDR, R/A, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position
Pluggable Terminal Blocks 24POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM
| Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 2-2342076-4 | 2-2342076-4 | 39AH4692 | 2-2342076-4 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Terminal Block, Hdr, R/a, 24Pos, 3.5Mm; Gender Buchanan Te Connectivity | Pluggable Terminal Blocks |
| Product Type | IC Headers | IC Headers | IC Headers | |
| Contacts Pitch | 3.5 mm (0.1378 inches) | 3.5 mm (0.1378 inches) | ||
| RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| Mounting | Through-Hole |