TE Connectivity PCB Headers & Receptacles 2-2338244-2

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-2338244-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-2338244-2
PCB Headers & Receptacles 2-2338244-2
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 4.2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box, Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-2338244-2
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102694-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103311-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102448-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details