TE Connectivity PCB Headers & Receptacles 2-2336491-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Voltage Rating (Max) (VAC) : 300 Voltage Rating (Max) (VDC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.19 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 2.6 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Voltage Rating (Max) (VAC) : 300 Voltage Rating (Max) (VDC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.19 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 2.6 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-2336491-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-2336491-4
PCB Headers & Receptacles 2-2336491-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Voltage Rating (Max) (VAC) : 300 Voltage Rating (Max) (VDC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.19 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 2.6 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 18
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Voltage Rating (Max) (VAC) : 300
  • Voltage Rating (Max) (VDC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.19 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : 2.6 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-2336491-4
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 300 volts
Current Rating 18 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102898-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103264-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers