TE Connectivity Connector Housing, Rcpt, 6Pos, 5Mm; Product Range Te Connectivity 2-2336231-6

Description
CONNECTOR HOUSING, RCPT, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 5Mm; Product Range Te Connectivity - 53AJ6366 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 5Mm; Product Range Te Connectivity
53AJ6366
Connector Housing, Rcpt, 6Pos, 5Mm; Product Range Te Connectivity 53AJ6366
CONNECTOR HOUSING, RCPT, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6366
Product Name Connector Housing, Rcpt, 6Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details