TE Connectivity Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity 2-2336229-6

Description
CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Plug, 6Pos, 5Mm from the Power Versa-Lock series by TE Connectivity is designed for wire-to-wire applications. It features a 6-position configuration with a 5 mm centerline pitch, allowing for efficient space utilization in electrical designs. The housing is sealable and constructed from PBT GF material, providing durability and resistance to environmental factors. It supports an operating voltage of up to 600 VDC and is rated for a temperature range of -30 to 140 ¬8C. The product is UL 94V-0 compliant, indicating its suitability for applications requiring flame resistance. This connector housing is compatible with various receptacles and seals within the Power Versa-Lock series, making it a versatile choice for engineers looking to ensure reliable connections in their projects.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Plug, 6Pos, 5Mm from the Power Versa-Lock series by TE Connectivity is designed for wire-to-wire applications. It features a 6-position configuration with a 5 mm centerline pitch, allowing for efficient space utilization in electrical designs. The housing is sealable and constructed from PBT GF material, providing durability and resistance to environmental factors. It supports an operating voltage of up to 600 VDC and is rated for a temperature range of -30 to 140 ¬8C. The product is UL 94V-0 compliant, indicating its suitability for applications requiring flame resistance. This connector housing is compatible with various receptacles and seals within the Power Versa-Lock series, making it a versatile choice for engineers looking to ensure reliable connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity - 53AJ6365 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity
53AJ6365
Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity 53AJ6365
CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6365
Product Name Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details