TE Connectivity Conn, Header, 56Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 2-2331929-8

Description
CONN, HEADER, 56POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 56POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 56Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0441 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 56Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0441
Conn, Header, 56Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0441
CONN, HEADER, 56POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, HEADER, 56POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0441
Product Name Conn, Header, 56Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details