TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-2330551-2

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-2330551-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-2330551-2
Connector Hardware, Mounts, Locks & Retainers 2-2330551-2
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector Hardware Accessory Type : Backplate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 100
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet
Socket Accessories - 17-2-2330551-2-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-2-2330551-2-ND
Socket Accessories 17-2-2330551-2-ND
Connector Backplate For LGA 4189 Sockets

Connector Backplate For LGA 4189 Sockets

Buy Now Datasheet
Socket Accessories - 2-2330551-2 - ODG (Origin Data Global)
Shenzhen, China
Socket Accessories
2-2330551-2
Socket Accessories 2-2330551-2
SOCKET P4/P5 BACKPLATE ASSY,STUD

SOCKET P4/P5 BACKPLATE ASSY,STUD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2330551-2 17-2-2330551-2-ND 2-2330551-2
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products