Body Features Actuator Color : Blue Actuator Force : 306 - 612 G [10.8 - 21.6 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Diallyl Phthalate (DAP) Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory
Contact Features Switch Contact Plating Material : Gold over Silver
Electrical Characteristics Contact Current Rating (AMP) : .12 Operating Voltage Range (VAC) : 125, 32 Operating Voltage Range (VDC) : 50
Housing Features Process Sealed : Yes
Industry Standards IP Rating : IP68
Packaging Features Packaging Method : Loose Piece
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch
Body Features
- Actuator Color : Blue
- Actuator Force : 306 - 612 G [10.8 - 21.6 OZ ]
- Actuator Material : Polyamide
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M12 x .75
- Case Material : Diallyl Phthalate (DAP)
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : Momentary
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Auditory
Contact Features
- Switch Contact Plating Material : Gold over Silver
Electrical Characteristics
- Contact Current Rating (AMP) : .12
- Operating Voltage Range (VAC) : 125, 32
- Operating Voltage Range (VDC) : 50
Housing Features
Industry Standards
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : With
- Push Button Switch Product Type : General Purpose Push Button Switch