Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"25 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"25 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"25 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Card Edge Connector Product overview: 2-2328724-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-2328724-5 can be used for catalog matching and distributor lookup.
25PIN 0.3MMP FPC CONNECTOR,FRONT FLIP
Win Source Part Number: 1362721-2-2328724-5
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Base Product Number: 2328724
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 0.5A
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Number of Positions: 25
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 30V
Housing Color: Natural
Pitch: 0.012" (0.30mm)
Actuator Material: Thermoplastic
Housing Material: Thermoplastic
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Height Above Board: 0.039" (1.00mm)
Locking Feature: Flip Lock
Cable End Type: Tapered
Actuator Color: Black
CONNECTOR, FPC, R/A, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts;
CONNECTOR, FPC, R/A, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts;
CONNECTOR, FPC, R/A, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts;
| TE Connectivity | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-2328724-5 | A141394TR-ND | 399-2-2328724-5 | 2-2328724-5 | 1362721-2-2328724-5 | 69AC5198 |
| Product Name | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | FFC / FPC | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, R/a, 25Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity |
| Category | Wire to Board Connector | |||||
| Connector Type | FPC / FFC | FPC / FFC | ||||
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 30 volts | 30 volts | 30 volts |