CONN FPC 24POS 0.5MM R/A
Position Connector
CONN FPC 24POS 0.5MM R/A
24 PIN 0.5mm P FPC CONN, BACK FLIP LOCK
24 PIN 0.5mm P FPC CONN, BACK FLIP LOCK
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-2328702-4CT-ND | 2-2328702-4 | 32AH8727 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC / FPC | 24 Pin 0.5Mm P Fpc Conn, Back Flip Lock Te Connectivity |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |